Capital Lighting, Inc. 10006SSPG Lamps-Table Lamps 639742

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Striated Pearl Glass Weight: 4.18 Product Name: One Light Table Lamp UPC: 014817421972 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Striated Pearl Glass Weight: 4.18 Product Name: One Light Table Lamp UPC: 014817421972 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
10006SSPG Lamps-Table Lamps - 639742 - Capital Lighting, Inc.
Columbus, OH, USA
10006SSPG Lamps-Table Lamps
639742
10006SSPG Lamps-Table Lamps 639742
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Striated Pearl Glass Weight: 4.18 Product Name: One Light Table Lamp UPC: 014817421972 Category: Lamps Glass: Fawn Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Striated Pearl Glass
Weight: 4.18
Product Name: One Light Table Lamp
UPC: 014817421972
Category: Lamps
Glass: Fawn Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 639742
Product Name 10006SSPG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details