Capital Lighting, Inc. 11054/1 Lamps-Table Lamps 638871

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Extension: 11 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Buffet Lamp UPC: 748119001173 Category: Buffet Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Extension: 11 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Buffet Lamp UPC: 748119001173 Category: Buffet Lamp

Suppliers

Company
Product
Description
Supplier Links
11054/1 Lamps-Table Lamps - 638871 - Capital Lighting, Inc.
Columbus, OH, USA
11054/1 Lamps-Table Lamps
638871
11054/1 Lamps-Table Lamps 638871
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 33.00 Extension: 11 Bulb Type: 1 Qty: 1 Wattage: 100 Finish: Vintage Brass Patina Weight: 8 Product Name: One Light Buffet Lamp UPC: 748119001173 Category: Buffet Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 33.00
Extension: 11
Bulb
Type: 1
Qty: 1
Wattage: 100
Finish: Vintage Brass Patina
Weight: 8
Product Name: One Light Buffet Lamp
UPC: 748119001173
Category: Buffet Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638871
Product Name 11054/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details