Capital Lighting, Inc. 3943/1 Lamps-Table Lamps 638857

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: White & Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 748119394312 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: White & Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 748119394312 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3943/1 Lamps-Table Lamps - 638857 - Capital Lighting, Inc.
Columbus, OH, USA
3943/1 Lamps-Table Lamps
638857
3943/1 Lamps-Table Lamps 638857
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Bulb Type: 1 Qty: 1 Wattage: 60 Finish: White & Chrome Weight: 7 Product Name: One Light Table Lamp UPC: 748119394312 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: 1
Qty: 1
Wattage: 60
Finish: White & Chrome
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119394312
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638857
Product Name 3943/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details