Capital Lighting, Inc. 1105-BR-CL Exterior -Wall Mount 638679

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
1105-BR-CL Exterior -Wall Mount - 638679 - Capital Lighting, Inc.
Columbus, OH, USA
1105-BR-CL Exterior -Wall Mount
638679
1105-BR-CL Exterior -Wall Mount 638679
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Wall Sconce Category: Wall Light Glass: Clear Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Wall Sconce
Category: Wall Light
Glass: Clear
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638679
Product Name 1105-BR-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details