Capital Lighting, Inc. 1611-BL-PR Exterior -Post/Pier Head 638666

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 18.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Prismatic
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 18.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Prismatic

Suppliers

Company
Product
Description
Supplier Links
1611-BL-PR Exterior -Post/Pier Head - 638666 - Capital Lighting, Inc.
Columbus, OH, USA
1611-BL-PR Exterior -Post/Pier Head
638666
1611-BL-PR Exterior -Post/Pier Head 638666
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 18.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Prismatic

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 18.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Medium Post
Category: Post
Glass: Prismatic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638666
Product Name 1611-BL-PR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details