Capital Lighting, Inc. 2234-BL-CL Exterior -Post/Pier Head 638662

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
2234-BL-CL Exterior -Post/Pier Head - 638662 - Capital Lighting, Inc.
Columbus, OH, USA
2234-BL-CL Exterior -Post/Pier Head
638662
2234-BL-CL Exterior -Post/Pier Head 638662
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638662
Product Name 2234-BL-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details