Capital Lighting, Inc. 1511-BL-CL Exterior -Post/Pier Head 638646

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
1511-BL-CL Exterior -Post/Pier Head - 638646 - Capital Lighting, Inc.
Columbus, OH, USA
1511-BL-CL Exterior -Post/Pier Head
638646
1511-BL-CL Exterior -Post/Pier Head 638646
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Medium Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Medium Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638646
Product Name 1511-BL-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details