Capital Lighting, Inc. 522-3L-CN Island/Pool Table-3 Light Bar 638561

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119006925 Category: Pendant Glass: Canary
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119006925 Category: Pendant Glass: Canary

Suppliers

Company
Product
Description
Supplier Links
522-3L-CN Island/Pool Table-3 Light Bar - 638561 - Capital Lighting, Inc.
Columbus, OH, USA
522-3L-CN Island/Pool Table-3 Light Bar
638561
522-3L-CN Island/Pool Table-3 Light Bar 638561
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Pendant UPC: 748119006925 Category: Pendant Glass: Canary

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Pendant
UPC: 748119006925
Category: Pendant
Glass: Canary

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638561
Product Name 522-3L-CN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details