Capital Lighting, Inc. 542-3L Island/Pool Table-3 Light Bar 638533

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015705 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015705 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
542-3L Island/Pool Table-3 Light Bar - 638533 - Capital Lighting, Inc.
Columbus, OH, USA
542-3L Island/Pool Table-3 Light Bar
638533
542-3L Island/Pool Table-3 Light Bar 638533
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Three Light Genstone Pendant With Satin Nickel Hardware UPC: 748119015705 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Genstone Pendant With Satin Nickel Hardware
UPC: 748119015705
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638533
Product Name 542-3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details