Capital Lighting, Inc. 8941-BN-FR Sconces-Single Glass 638342

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8941-BN-FR Sconces-Single Glass - 638342 - Capital Lighting, Inc.
Columbus, OH, USA
8941-BN-FR Sconces-Single Glass
638342
8941-BN-FR Sconces-Single Glass 638342
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brush Nickel Product Name: One Light Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brush Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638342
Product Name 8941-BN-FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details