PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brush Nickel
Category: Sconce
Glass: Shiny Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 638305 |
| Product Name | 9712-BN-SO Bathroom Fixtures-Two Lights |
| Application | Residential |