Capital Lighting, Inc. 10150/1PC-BL Sconces-Single Glass 638112

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015804 Category: Sconce Glass: Starburst Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015804 Category: Sconce Glass: Starburst Blue

Suppliers

Company
Product
Description
Supplier Links
10150/1PC-BL Sconces-Single Glass - 638112 - Capital Lighting, Inc.
Columbus, OH, USA
10150/1PC-BL Sconces-Single Glass
638112
10150/1PC-BL Sconces-Single Glass 638112
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Sconce UPC: 748119015804 Category: Sconce Glass: Starburst Blue

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Sconce
UPC: 748119015804
Category: Sconce
Glass: Starburst Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 638112
Product Name 10150/1PC-BL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details