Capital Lighting, Inc. NSI-601 Landscape Ltg.-Step Lights 628732

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 3.50 Length 3.50 Bulb Type: LED Wattage: 2 Finish: White Product Name: Step Lt,Led,Lens & Louver,2W Wet Listed UPC: 732180681693 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 3.50 Length 3.50 Bulb Type: LED Wattage: 2 Finish: White Product Name: Step Lt,Led,Lens & Louver,2W Wet Listed UPC: 732180681693 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
NSI-601 Landscape Ltg.-Step Lights - 628732 - Capital Lighting, Inc.
Columbus, OH, USA
NSI-601 Landscape Ltg.-Step Lights
628732
NSI-601 Landscape Ltg.-Step Lights 628732
PRODUCT DETAILS / SPECS Width/Dia: 8.38 Height: 3.50 Length 3.50 Bulb Type: LED Wattage: 2 Finish: White Product Name: Step Lt,Led,Lens & Louver,2W Wet Listed UPC: 732180681693 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.38
Height: 3.50
Length 3.50
Bulb
Type: LED
Wattage: 2
Finish: White
Product Name: Step Lt,Led,Lens & Louver,2W Wet Listed
UPC: 732180681693
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 628732
Product Name NSI-601 Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details