Capital Lighting, Inc. HS214RUBL2G60 Mini Pendants-Cable 625698

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.75 Length 2.75 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Pendant UPC: 0077073076942 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.75 Length 2.75 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Pendant UPC: 0077073076942 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HS214RUBL2G60 Mini Pendants-Cable - 625698 - Capital Lighting, Inc.
Columbus, OH, USA
HS214RUBL2G60 Mini Pendants-Cable
625698
HS214RUBL2G60 Mini Pendants-Cable 625698
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 2.75 Length 2.75 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Pendant UPC: 0077073076942 Category: Line-voltage Pendants Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 2.75
Length 2.75
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Pendant
UPC: 0077073076942
Category: Line-voltage Pendants
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 625698
Product Name HS214RUBL2G60 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details