Capital Lighting, Inc. 5161C50MH Exterior -Wall Mt./Flush 623740

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 5.75 Bulb Qty: 1 Wattage: 50 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175973 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 5.75 Bulb Qty: 1 Wattage: 50 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175973 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5161C50MH Exterior -Wall Mt./Flush - 623740 - Capital Lighting, Inc.
Columbus, OH, USA
5161C50MH Exterior -Wall Mt./Flush
623740
5161C50MH Exterior -Wall Mt./Flush 623740
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 5.75 Bulb Qty: 1 Wattage: 50 Finish: White Product Name: One Light Outdoor Light UPC: 0077073175973 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 5.75
Bulb
Qty: 1
Wattage: 50
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073175973
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623740
Product Name 5161C50MH Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details