Capital Lighting, Inc. 5235CHE Exterior -Wall Mt./Flush 623731

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.63 Bulb Type: Fluorescent Qty: 1 Wattage: 42 Finish: White Product Name: One Light Outdoor Light UPC: 0077073176673 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.63 Bulb Type: Fluorescent Qty: 1 Wattage: 42 Finish: White Product Name: One Light Outdoor Light UPC: 0077073176673 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5235CHE Exterior -Wall Mt./Flush - 623731 - Capital Lighting, Inc.
Columbus, OH, USA
5235CHE Exterior -Wall Mt./Flush
623731
5235CHE Exterior -Wall Mt./Flush 623731
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 6.63 Bulb Type: Fluorescent Qty: 1 Wattage: 42 Finish: White Product Name: One Light Outdoor Light UPC: 0077073176673 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 6.63
Bulb
Type: Fluorescent
Qty: 1
Wattage: 42
Finish: White
Product Name: One Light Outdoor Light
UPC: 0077073176673
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623731
Product Name 5235CHE Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details