Capital Lighting, Inc. 5707 Exterior -Wall Mt./Flush 623714

Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177496 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177496 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
5707 Exterior -Wall Mt./Flush - 623714 - Capital Lighting, Inc.
Columbus, OH, USA
5707 Exterior -Wall Mt./Flush
623714
5707 Exterior -Wall Mt./Flush 623714
PRODUCT DETAILS / SPECS Height: 6.20 Length 6.20 Extension: 4.8 Bulb Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Light UPC: 0077073177496 Category: Outdoor Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 6.20
Length 6.20
Extension: 4.8
Bulb
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Light
UPC: 0077073177496
Category: Outdoor
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 623714
Product Name 5707 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details