Capital Lighting, Inc. 4661BR Pendants-Glass Down 618985

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4661BR Pendants-Glass Down - 618985 - Capital Lighting, Inc.
Columbus, OH, USA
4661BR Pendants-Glass Down
618985
4661BR Pendants-Glass Down 618985
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Bronze Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Bronze
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618985
Product Name 4661BR Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details