Capital Lighting, Inc. 6262-5 DNI Mid. Chandeliers-Glass Up 618877

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Natural Iron Weight: 12.1 Product Name: Five Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Natural Iron Weight: 12.1 Product Name: Five Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6262-5 DNI Mid. Chandeliers-Glass Up - 618877 - Capital Lighting, Inc.
Columbus, OH, USA
6262-5 DNI Mid. Chandeliers-Glass Up
618877
6262-5 DNI Mid. Chandeliers-Glass Up 618877
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Natural Iron Weight: 12.1 Product Name: Five Light Chandelier Category: Chandelier Glass: Birch Safety Listing: Dry Canopy: 5.5``Dx1.25``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Dark Natural Iron
Weight: 12.1
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Birch
Safety Listing: Dry
Canopy: 5.5``Dx1.25``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618877
Product Name 6262-5 DNI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details