Capital Lighting, Inc. 8013-BA1 PC Sconces-Single Glass 618864

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Weight: 2.71 Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx8.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Weight: 2.71 Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx8.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8013-BA1 PC Sconces-Single Glass - 618864 - Capital Lighting, Inc.
Columbus, OH, USA
8013-BA1 PC Sconces-Single Glass
618864
8013-BA1 PC Sconces-Single Glass 618864
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Peppercorn Weight: 2.71 Product Name: One Light Wall Sconce Category: Sconce Glass: Antique Marbled Safety Listing: Damp Canopy: 4.75``Wx8.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Peppercorn
Weight: 2.71
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Antique Marbled
Safety Listing: Damp
Canopy: 4.75``Wx8.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618864
Product Name 8013-BA1 PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details