Capital Lighting, Inc. 1537BZ-LED30 Landscape Ltg.-Accent 618753

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.12 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.12 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
1537BZ-LED30 Landscape Ltg.-Accent - 618753 - Capital Lighting, Inc.
Columbus, OH, USA
1537BZ-LED30 Landscape Ltg.-Accent
618753
1537BZ-LED30 Landscape Ltg.-Accent 618753
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 5.12 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 5.12
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618753
Product Name 1537BZ-LED30 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details