Capital Lighting, Inc. 70795 Lamps-Table Lamps 618569

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Bronze Product Name: One Light Table Lamp UPC: 038463029412 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Bronze Product Name: One Light Table Lamp UPC: 038463029412 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70795 Lamps-Table Lamps - 618569 - Capital Lighting, Inc.
Columbus, OH, USA
70795 Lamps-Table Lamps
618569
70795 Lamps-Table Lamps 618569
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: French Bronze Product Name: One Light Table Lamp UPC: 038463029412 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: French Bronze
Product Name: One Light Table Lamp
UPC: 038463029412
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618569
Product Name 70795 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details