Capital Lighting, Inc. 70794 Lamps-Table Lamps 618548

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Bronze Product Name: Two Light Table Lamp UPC: 038463029429 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Bronze Product Name: Two Light Table Lamp UPC: 038463029429 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70794 Lamps-Table Lamps - 618548 - Capital Lighting, Inc.
Columbus, OH, USA
70794 Lamps-Table Lamps
618548
70794 Lamps-Table Lamps 618548
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: French Bronze Product Name: Two Light Table Lamp UPC: 038463029429 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: French Bronze
Product Name: Two Light Table Lamp
UPC: 038463029429
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618548
Product Name 70794 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details