Capital Lighting, Inc. 70790 Lamps-Table Lamps 618542

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 038463029054 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 038463029054 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70790 Lamps-Table Lamps - 618542 - Capital Lighting, Inc.
Columbus, OH, USA
70790 Lamps-Table Lamps
618542
70790 Lamps-Table Lamps 618542
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 038463029054 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Table Lamp
UPC: 038463029054
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618542
Product Name 70790 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details