Capital Lighting, Inc. 78118 Sconces-Wall Torchieres 618536

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Lamp UPC: 038463029498 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Lamp UPC: 038463029498 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
78118 Sconces-Wall Torchieres - 618536 - Capital Lighting, Inc.
Columbus, OH, USA
78118 Sconces-Wall Torchieres
618536
78118 Sconces-Wall Torchieres 618536
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Lamp UPC: 038463029498 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 36.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Lamp
UPC: 038463029498
Category: Lamps Wall
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618536
Product Name 78118 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details