Capital Lighting, Inc. 16504MZ-LED30 Landscape Ltg.-Accent 618496

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
16504MZ-LED30 Landscape Ltg.-Accent - 618496 - Capital Lighting, Inc.
Columbus, OH, USA
16504MZ-LED30 Landscape Ltg.-Accent
618496
16504MZ-LED30 Landscape Ltg.-Accent 618496
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618496
Product Name 16504MZ-LED30 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details