Capital Lighting, Inc. FR30407EMR Mini Pendants-Cable 618477

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Emerald Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Emerald Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR30407EMR Mini Pendants-Cable - 618477 - Capital Lighting, Inc.
Columbus, OH, USA
FR30407EMR Mini Pendants-Cable
618477
FR30407EMR Mini Pendants-Cable 618477
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Emerald Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Emerald
Product Name: Mini-Pendant
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618477
Product Name FR30407EMR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details