Capital Lighting, Inc. FR43608BCA Mid. Chandeliers-Candle 618467

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Cashmere Product Name: Chandelier Category: Chandelier Glass: Etched Opal Metal Trimmed Shades Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Cashmere Product Name: Chandelier Category: Chandelier Glass: Etched Opal Metal Trimmed Shades Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43608BCA Mid. Chandeliers-Candle - 618467 - Capital Lighting, Inc.
Columbus, OH, USA
FR43608BCA Mid. Chandeliers-Candle
618467
FR43608BCA Mid. Chandeliers-Candle 618467
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 29.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Brushed Cashmere Product Name: Chandelier Category: Chandelier Glass: Etched Opal Metal Trimmed Shades Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 29.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Brushed Cashmere
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Metal Trimmed Shades
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618467
Product Name FR43608BCA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details