Capital Lighting, Inc. FR45602BNI Sconces-Pocket 618460

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
FR45602BNI Sconces-Pocket - 618460 - Capital Lighting, Inc.
Columbus, OH, USA
FR45602BNI Sconces-Pocket
618460
FR45602BNI Sconces-Pocket 618460
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618460
Product Name FR45602BNI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details