Capital Lighting, Inc. FR42506BME Mid. Chandeliers-Candle 618440

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Merlot Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Merlot Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR42506BME Mid. Chandeliers-Candle - 618440 - Capital Lighting, Inc.
Columbus, OH, USA
FR42506BME Mid. Chandeliers-Candle
618440
FR42506BME Mid. Chandeliers-Candle 618440
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Merlot Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Merlot
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618440
Product Name FR42506BME Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details