Capital Lighting, Inc. 21922 Island/Pool Table-2 Light Bar 618380

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metallic Oxidation Weight: 18 Product Name: Two Light Pendant UPC: 792977219225 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metallic Oxidation Weight: 18 Product Name: Two Light Pendant UPC: 792977219225 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21922 Island/Pool Table-2 Light Bar - 618380 - Capital Lighting, Inc.
Columbus, OH, USA
21922 Island/Pool Table-2 Light Bar
618380
21922 Island/Pool Table-2 Light Bar 618380
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Metallic Oxidation Weight: 18 Product Name: Two Light Pendant UPC: 792977219225 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Metallic Oxidation
Weight: 18
Product Name: Two Light Pendant
UPC: 792977219225
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618380
Product Name 21922 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details