Capital Lighting, Inc. 42660CH Mid. Chandeliers-Drum Shades 618295

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.27 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 25 Product Name: Five Light Chandelier UPC: 783927333917 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.27 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 25 Product Name: Five Light Chandelier UPC: 783927333917 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
42660CH Mid. Chandeliers-Drum Shades - 618295 - Capital Lighting, Inc.
Columbus, OH, USA
42660CH Mid. Chandeliers-Drum Shades
618295
42660CH Mid. Chandeliers-Drum Shades 618295
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.27 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Weight: 25 Product Name: Five Light Chandelier UPC: 783927333917 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 28.27
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Weight: 25
Product Name: Five Light Chandelier
UPC: 783927333917
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618295
Product Name 42660CH Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details