Capital Lighting, Inc. 42678OZ Semi-Flush Mts.-Bowl Style 618275

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.79 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927334389 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.79 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927334389 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42678OZ Semi-Flush Mts.-Bowl Style - 618275 - Capital Lighting, Inc.
Columbus, OH, USA
42678OZ Semi-Flush Mts.-Bowl Style
618275
42678OZ Semi-Flush Mts.-Bowl Style 618275
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.79 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927334389 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.79
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927334389
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618275
Product Name 42678OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details