Capital Lighting, Inc. 42707OZ Mini Pendants-Rod 618269

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 16.16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927334464 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 16.16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927334464 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42707OZ Mini Pendants-Rod - 618269 - Capital Lighting, Inc.
Columbus, OH, USA
42707OZ Mini Pendants-Rod
618269
42707OZ Mini Pendants-Rod 618269
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 16.16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927334464 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 16.16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927334464
Category: Mini Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618269
Product Name 42707OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details