Capital Lighting, Inc. 65336 Mini Pendants-Cable 618252

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.7 Product Name: One Light Mini Pendant UPC: 783927333320 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.7 Product Name: One Light Mini Pendant UPC: 783927333320 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65336 Mini Pendants-Cable - 618252 - Capital Lighting, Inc.
Columbus, OH, USA
65336 Mini Pendants-Cable
618252
65336 Mini Pendants-Cable 618252
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.7 Product Name: One Light Mini Pendant UPC: 783927333320 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3.7
Product Name: One Light Mini Pendant
UPC: 783927333320
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618252
Product Name 65336 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details