Capital Lighting, Inc. 45301OZ Bathroom Fixtures-Two Lights 618211

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 9.30 Extension: 5.95 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927334495 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 9.30 Extension: 5.95 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927334495 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45301OZ Bathroom Fixtures-Two Lights - 618211 - Capital Lighting, Inc.
Columbus, OH, USA
45301OZ Bathroom Fixtures-Two Lights
618211
45301OZ Bathroom Fixtures-Two Lights 618211
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 9.30 Extension: 5.95 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927334495 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.87
Height: 9.30
Extension: 5.95
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927334495
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618211
Product Name 45301OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details