Capital Lighting, Inc. 21933 Pendants-Drum Shade 618190

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 16 Product Name: Three Light Hanging Shade UPC: 792977219331 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 16 Product Name: Three Light Hanging Shade UPC: 792977219331 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
21933 Pendants-Drum Shade - 618190 - Capital Lighting, Inc.
Columbus, OH, USA
21933 Pendants-Drum Shade
618190
21933 Pendants-Drum Shade 618190
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: White Weight: 16 Product Name: Three Light Hanging Shade UPC: 792977219331 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: White
Weight: 16
Product Name: Three Light Hanging Shade
UPC: 792977219331
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618190
Product Name 21933 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details