Capital Lighting, Inc. 22474 Sconces-Single Glass 618174

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 23.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Crackle Product Name: One Light Wall Sconce UPC: 792977224748 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 23.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Crackle Product Name: One Light Wall Sconce UPC: 792977224748 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22474 Sconces-Single Glass - 618174 - Capital Lighting, Inc.
Columbus, OH, USA
22474 Sconces-Single Glass
618174
22474 Sconces-Single Glass 618174
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 23.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tuscan Crackle Product Name: One Light Wall Sconce UPC: 792977224748 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 23.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tuscan Crackle
Product Name: One Light Wall Sconce
UPC: 792977224748
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618174
Product Name 22474 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details