Capital Lighting, Inc. 29541 Lamps-Table Lamps 618151

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood Weight: 12 Product Name: One Light Table Lamps UPC: 792977295410 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood Weight: 12 Product Name: One Light Table Lamps UPC: 792977295410 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29541 Lamps-Table Lamps - 618151 - Capital Lighting, Inc.
Columbus, OH, USA
29541 Lamps-Table Lamps
618151
29541 Lamps-Table Lamps 618151
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bleached Wood Weight: 12 Product Name: One Light Table Lamps UPC: 792977295410 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 40.00
Length 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bleached Wood
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977295410
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618151
Product Name 29541 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details