Capital Lighting, Inc. 42353AP Mid. Chandeliers-Glass Down 618035

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927333986 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927333986 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42353AP Mid. Chandeliers-Glass Down - 618035 - Capital Lighting, Inc.
Columbus, OH, USA
42353AP Mid. Chandeliers-Glass Down
618035
42353AP Mid. Chandeliers-Glass Down 618035
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.13 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927333986 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.13
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 9
Product Name: Three Light Chandelier
UPC: 783927333986
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618035
Product Name 42353AP Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details