Capital Lighting, Inc. 42602OI Mid. Chandeliers-Glass Up 618028

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.80 Height: 24.70 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Weight: 24 Product Name: Five Light Chandelier UPC: 783927333122 Category: Chandeliers Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.80 Height: 24.70 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Weight: 24 Product Name: Five Light Chandelier UPC: 783927333122 Category: Chandeliers Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
42602OI Mid. Chandeliers-Glass Up - 618028 - Capital Lighting, Inc.
Columbus, OH, USA
42602OI Mid. Chandeliers-Glass Up
618028
42602OI Mid. Chandeliers-Glass Up 618028
PRODUCT DETAILS / SPECS Width/Dia: 24.80 Height: 24.70 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Iron Weight: 24 Product Name: Five Light Chandelier UPC: 783927333122 Category: Chandeliers Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 24.80
Height: 24.70
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Iron
Weight: 24
Product Name: Five Light Chandelier
UPC: 783927333122
Category: Chandeliers
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618028
Product Name 42602OI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details