Capital Lighting, Inc. 42600OI Mini Chandeliers-Glass Shade 618025

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.90 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 10 Product Name: Three Light Pendalette UPC: 783927333115 Category: Pendalette Glass: White Textured Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.90 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 10 Product Name: Three Light Pendalette UPC: 783927333115 Category: Pendalette Glass: White Textured Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42600OI Mini Chandeliers-Glass Shade - 618025 - Capital Lighting, Inc.
Columbus, OH, USA
42600OI Mini Chandeliers-Glass Shade
618025
42600OI Mini Chandeliers-Glass Shade 618025
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.90 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Iron Weight: 10 Product Name: Three Light Pendalette UPC: 783927333115 Category: Pendalette Glass: White Textured Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.90
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Iron
Weight: 10
Product Name: Three Light Pendalette
UPC: 783927333115
Category: Pendalette
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618025
Product Name 42600OI Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details