Capital Lighting, Inc. 42561OZ Pendants-Bowl Style 618008

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.44 Height: 24.43 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927324878 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.44 Height: 24.43 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927324878 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42561OZ Pendants-Bowl Style - 618008 - Capital Lighting, Inc.
Columbus, OH, USA
42561OZ Pendants-Bowl Style
618008
42561OZ Pendants-Bowl Style 618008
PRODUCT DETAILS / SPECS Width/Dia: 24.44 Height: 24.43 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927324878 Category: Inverted Pendant Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.44
Height: 24.43
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 20
Product Name: Three Light Inverted Pendant
UPC: 783927324878
Category: Inverted Pendant
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618008
Product Name 42561OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details