Capital Lighting, Inc. 42559OZ Mid. Chandeliers-Glass Up 618002

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.27 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 38.5 Product Name: Nine Light Chandelier UPC: 783927324922 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.27 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 38.5 Product Name: Nine Light Chandelier UPC: 783927324922 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42559OZ Mid. Chandeliers-Glass Up - 618002 - Capital Lighting, Inc.
Columbus, OH, USA
42559OZ Mid. Chandeliers-Glass Up
618002
42559OZ Mid. Chandeliers-Glass Up 618002
PRODUCT DETAILS / SPECS Width/Dia: 33.27 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 38.5 Product Name: Nine Light Chandelier UPC: 783927324922 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 33.27
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 38.5
Product Name: Nine Light Chandelier
UPC: 783927324922
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618002
Product Name 42559OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details