Capital Lighting, Inc. 26515 Lamps-Table Lamps 617997

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265154 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265154 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26515 Lamps-Table Lamps - 617997 - Capital Lighting, Inc.
Columbus, OH, USA
26515 Lamps-Table Lamps
617997
26515 Lamps-Table Lamps 617997
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metallic Bronze Weight: 17 Product Name: One Light Table Lamp UPC: 792977265154 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metallic Bronze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977265154
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617997
Product Name 26515 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details