Capital Lighting, Inc. 26516 Lamps-Table Lamps 617994

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pale Blue Green Weight: 22 Product Name: One Light Table Lamp UPC: 792977265161 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pale Blue Green Weight: 22 Product Name: One Light Table Lamp UPC: 792977265161 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26516 Lamps-Table Lamps - 617994 - Capital Lighting, Inc.
Columbus, OH, USA
26516 Lamps-Table Lamps
617994
26516 Lamps-Table Lamps 617994
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pale Blue Green Weight: 22 Product Name: One Light Table Lamp UPC: 792977265161 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pale Blue Green
Weight: 22
Product Name: One Light Table Lamp
UPC: 792977265161
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617994
Product Name 26516 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details