Capital Lighting, Inc. 26790 Lamps-Table Lamps 617978

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Product Name: One Light Table Lamp UPC: 792977267905 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Product Name: One Light Table Lamp UPC: 792977267905 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26790 Lamps-Table Lamps - 617978 - Capital Lighting, Inc.
Columbus, OH, USA
26790 Lamps-Table Lamps
617978
26790 Lamps-Table Lamps 617978
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 35.00 Length 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blue Product Name: One Light Table Lamp UPC: 792977267905 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 35.00
Length 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blue
Product Name: One Light Table Lamp
UPC: 792977267905
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617978
Product Name 26790 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details