Capital Lighting, Inc. 26784 Lamps-Table Lamps 617976

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Table Lamp UPC: 792977267844 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Table Lamp UPC: 792977267844 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26784 Lamps-Table Lamps - 617976 - Capital Lighting, Inc.
Columbus, OH, USA
26784 Lamps-Table Lamps
617976
26784 Lamps-Table Lamps 617976
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.75 Length 32.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 12 Product Name: One Light Table Lamp UPC: 792977267844 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.75
Length 32.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977267844
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617976
Product Name 26784 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details