Capital Lighting, Inc. 29279-1 Lamps-Table Lamps 617933

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Blue Weight: 12 Product Name: One Light Up / Down Lighting Ceramic Bulb Table Lamp UPC: 792977292792 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Blue Weight: 12 Product Name: One Light Up / Down Lighting Ceramic Bulb Table Lamp UPC: 792977292792 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29279-1 Lamps-Table Lamps - 617933 - Capital Lighting, Inc.
Columbus, OH, USA
29279-1 Lamps-Table Lamps
617933
29279-1 Lamps-Table Lamps 617933
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Light Blue Weight: 12 Product Name: One Light Up / Down Lighting Ceramic Bulb Table Lamp UPC: 792977292792 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Light Blue
Weight: 12
Product Name: One Light Up / Down Lighting Ceramic Bulb Table Lamp
UPC: 792977292792
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617933
Product Name 29279-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details