Capital Lighting, Inc. 3512CB-294-CR Large Chandeliers-Glass Shade 617765

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield

Suppliers

Company
Product
Description
Supplier Links
3512CB-294-CR Large Chandeliers-Glass Shade - 617765 - Capital Lighting, Inc.
Columbus, OH, USA
3512CB-294-CR Large Chandeliers-Glass Shade
617765
3512CB-294-CR Large Chandeliers-Glass Shade 617765
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Chesterfield

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Chesterfield

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617765
Product Name 3512CB-294-CR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details